ISO 3376
Leather - Determination of Tensile Strength and Elongation First Edition; (PNS 973: 1990)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
May 1, 2020
Leather — Physical and mechanical tests — Determination of tensile strength and percentage elongation
This document specifies a method for determining the tensile strength, elongation at a specified load and elongation at maximum force of leather. It is applicable to all types of leather.
December 15, 2011
Leather — Physical and mechanical tests — Determination of tensile strength and percentage extension
This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.
December 15, 2002
Leather Physical and mechanical tests Determination of tensile strength and percentage extension
A description is not available for this item.
ISO 3376
January 1, 1976
Leather - Determination of Tensile Strength and Elongation First Edition; (PNS 973: 1990)
A description is not available for this item.