ISO 3376

Leather Physical and mechanical tests Determination of tensile strength and percentage extension

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2002
Status: inactive
Page Count: 10
ICS Code (Leather and furs): 59.140.30

Document History

May 1, 2020
Leather — Physical and mechanical tests — Determination of tensile strength and percentage elongation
This document specifies a method for determining the tensile strength, elongation at a specified load and elongation at maximum force of leather. It is applicable to all types of leather.
December 15, 2011
Leather — Physical and mechanical tests — Determination of tensile strength and percentage extension
This International Standard specifies a method for determining the tensile strength, elongation at a specified load and elongation at break of leather. It is applicable to all types of leather.
ISO 3376
December 15, 2002
Leather Physical and mechanical tests Determination of tensile strength and percentage extension
A description is not available for this item.
January 1, 1976
Leather - Determination of Tensile Strength and Elongation First Edition; (PNS 973: 1990)
A description is not available for this item.

References

Advertisement