IEC 60721-3-0
Classification of environmental conditions – Part 3-0: Classification of groups of environmental parameters and their severities – Introduction
| Organization: | IEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60721 provides guidance on the use of all parts of IEC 60721-3. It contains background information including information on the application and limitation of the classes given in various parts of IEC 60721-3 which can be used in the design, limitation of conditions and protection of equipment.
Reference to IEC 60721-3-0 is important in order to avoid misuse of the classes defined in the other parts of IEC 60721-3.
Document History