IEC 60721-3-0

Classification of environmental conditions Part 3: Classification of groups of environmental parameters and their severities Introduction

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 2002
Status: inactive
Page Count: 32
ICS Code (Environmental testing): 19.040
scope:

IEC 60721-3, covering the extreme (short-term) conditions which may be met by a product when being transported, installed, stored and used. Separate groups of classes are given for different product applications (e.g. weather-protected stationary, mounted in ground vehicles, transportation). The classes also take into account the degree of restriction of the use of the product from very restricted conditions (e.g. in temperature-controlled rooms) to unrestricted conditions.

The classification covers natural as well as man-made conditions.

Document History

May 1, 2020
Classification of environmental conditions – Part 3-0: Classification of groups of environmental parameters and their severities – Introduction
This part of IEC 60721 provides guidance on the use of all parts of IEC 60721-3. It contains background information including information on the application and limitation of the classes given in...
IEC 60721-3-0
October 1, 2002
Classification of environmental conditions Part 3: Classification of groups of environmental parameters and their severities Introduction
IEC 60721-3, covering the extreme (short-term) conditions which may be met by a product when being transported, installed, stored and used. Separate groups of classes are given for different product...
January 1, 1984
Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities Introduction(Corrigendum-Dec 1985) (Amendment 1-1987) (CENELEC EN 60721-3-0: 1993)
A description is not available for this item.

References

Advertisement