CSA C22.2 NO 248.2

Low-Voltage Fuses — Part 2: Class C Fuses

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2000
Status: active
Page Count: 48
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.

Document History

Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.  
Low-Voltage Fuses – Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
CSA C22.2 NO 248.2
January 1, 2000
Low-Voltage Fuses — Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
January 1, 2000
Low-Voltage Fuses – Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
May 1, 1996
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. Dc ratings are optional

References

Advertisement