CSA - CAN/CSA-C22.2 NO. 248.2-00

Low-Voltage Fuses – Part 2: Class C Fuses

inactive
Organization: CSA
Publication Date: 1 January 2000
Status: inactive
Page Count: 42
scope:

This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.

Document History

Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.  
Low-Voltage Fuses – Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
August 1, 2000
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
January 1, 2000
Low-Voltage Fuses — Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
CAN/CSA-C22.2 NO. 248.2-00
January 1, 2000
Low-Voltage Fuses – Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. DC ratings are optional.
May 1, 1996
Low-Voltage Fuses - Part 2: Class C Fuses
This Part applies to Class C fuses rated 1200 A or less and 600 V ac. Dc ratings are optional

References

Advertisement