JSA - JIS G 3456
Carbon steel pipes for high temperature service
| Organization: | JSA |
| Publication Date: | 20 June 2019 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Standard specifies requirements for the carbon steel pipes (hereafter referred to as pipes) used mainly for service at temperatures over 350 °C. The requirements in this Standard normally apply to pipes with an outside diameter of 10.5 mm to 660.4 mm.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9329-2 : 1997 Seamless steel tubes for pressure purposes - Technical delivery conditions - Part 2 : Unalloyed and alloyed steels with specified elevated temperature properties
ISO 9330-2 : 1997 Welded steel tubes for pressure purposes - Technical delivery conditions - Part 2 : Electric resistance and induction welded unalloyed and alloyed steel tubes with specified elevated temperature properties (Overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History