IEEE 1302
Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range of DC to 40 GHz
| Organization: | IEEE |
| Publication Date: | 7 November 2019 |
| Status: | active |
| Page Count: | 66 |
scope:
The scope of this guide is to provide manufacturers of gaskets and designers of electronic systems appropriate methods for the characterization of gaskets. This document guides the user in the selection of the appropriate test method in order to determine the level of electromagnetic shielding provided in the intended application.
Purpose
The purpose of this guide is to provide guidance on the strengths and weaknesses of each of the recommended methods, and provide in-depth documentation for each method. Therefore, it identifies limitations and sources of errors of the commonly accepted techniques for measuring gaskets, and provides a basis for comparing the various accepted techniques. It encompasses measurements of the as-installed behavior of gaskets as well as manufacturing-relate
Special attention is also given to test methods for small samples of gaskets (also above 1 GHz), correlation between different methods, and identification of possible measuring methods for near-field characterization of gaskets [as used on printed circuit board (PCB) board applications].
Document History