IEC 62132-8

Integrated circuits – Measurement of electromagnetic immunity – Part 8: Measurement of radiated immunity – IC stripline method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2012
Status: active
Page Count: 50
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 62132 specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances over the frequency range of 150 kHz to 3 GHz.

Document History

IEC 62132-8
July 1, 2012
Integrated circuits – Measurement of electromagnetic immunity – Part 8: Measurement of radiated immunity – IC stripline method
This part of IEC 62132 specifies a method for measuring the immunity of an integrated circuit (IC) to radio frequency (RF) radiated electromagnetic disturbances over the frequency range of 150 kHz to...

References

Advertisement