DOD - SMD 5962-14225

MICROCIRCUIT, LINEAR, SINGLE, 1.2 V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 16 April 2020
Status: active
Page Count: 19
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-14225
April 16, 2020
MICROCIRCUIT, LINEAR, SINGLE, 1.2 V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
September 10, 2014
MICROCIRCUIT, LINEAR, SINGLE, 1.2 V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement