DOD - SMD 5962-14225

MICROCIRCUIT, LINEAR, SINGLE, 1.2 V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 10 September 2014
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

April 16, 2020
MICROCIRCUIT, LINEAR, SINGLE, 1.2 V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-14225
September 10, 2014
MICROCIRCUIT, LINEAR, SINGLE, 1.2 V PRECISION SHUNT VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement