CSA - CAN/CSA-C22.2 NO. 80601-2-13:15 AMD 2
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
Document History
January 1, 2023
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
This document is applicable to the basic safety and essential performance of an anaesthetic workstation for administering inhalational anaesthesia whilst continuously attended by a professional...
January 1, 2019
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
A description is not available for this item.
CAN/CSA-C22.2 NO. 80601-2-13:15 AMD 2
January 1, 2019
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
A description is not available for this item.
January 1, 2018
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
If an anaesthetic workstation is supplied with physiological monitoring, having more than one applied part on the patient, then IEC 60601-2-49 applies. Measured parameters related to the inherent...
January 1, 2018
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation - Amendment 1
If an anaesthetic workstation is supplied with physiological monitoring, having more than one applied part on the patient, then IEC 60601-2-49 applies. Measured parameters related to the inherent...
January 1, 2015
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
This Standard covers medical electrical equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
Note 1A: Attention should be directed to...
January 1, 2015
Medical electrical equipment - Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
This Standard covers medical electrical equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I.
[Add the following note]
Note 1A:...