CSA C22.2 NO 80601-2-13
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
If an anaesthetic workstation is supplied with physiological monitoring, having more than one applied part on the patient, then IEC 60601-2-49 applies. Measured parameters related to the inherent function of an anaesthetic workstation (i.e. airway pressure, ventilation volume, oxygen concentration, volatile anaesthetic agent concentration, CO2/N2O), including derived and related parameters such as spontaneous ventilation volume or CO2 production, are not considered to be a physiological monitoring unit as per IEC 60601-2-49.
Document History