CSA - CAN/CSA-C22.2 NO. 80601-2-13:15 AMD 1

Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation - Amendment 1

inactive
Organization: CSA
Publication Date: 1 January 2018
Status: inactive
Page Count: 19
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

If an anaesthetic workstation is supplied with physiological monitoring, having more than one applied part on the patient, then IEC 60601-2-49 applies. Measured parameters related to the inherent function of an anaesthetic workstation (i.e. airway pressure, ventilation volume, oxygen concentration, volatile anaesthetic agent concentration, CO2/N2O), including derived and related parameters such as spontaneous ventilation volume or CO2 production, are not considered to be a physiological monitoring unit as per IEC 60601-2-49.

Document History

January 1, 2023
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
This document is applicable to the basic safety and essential performance of an anaesthetic workstation for administering inhalational anaesthesia whilst continuously attended by a professional...
January 1, 2019
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
A description is not available for this item.
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
A description is not available for this item.
January 1, 2018
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
If an anaesthetic workstation is supplied with physiological monitoring, having more than one applied part on the patient, then IEC 60601-2-49 applies. Measured parameters related to the inherent...
CAN/CSA-C22.2 NO. 80601-2-13:15 AMD 1
January 1, 2018
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation - Amendment 1
If an anaesthetic workstation is supplied with physiological monitoring, having more than one applied part on the patient, then IEC 60601-2-49 applies. Measured parameters related to the inherent...
January 1, 2015
Medical electrical equipment — Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
This Standard covers medical electrical equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I. Note 1A: Attention should be directed to...
Medical electrical equipment - Part 2-13: Particular requirements for basic safety and essential performance of an anaesthetic workstation
This Standard covers medical electrical equipment that is intended to be installed or used in accordance with CSA C22.1, Canadian Electrical Code, Part I. [Add the following note] Note 1A:...

References

Advertisement