CSA ISO/IEC/IEEE 8802-A

Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 2: Local medium access control (MAC) address usage

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 31
ICS Code (Networking): 35.110
scope:

Abstract:

An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to allow multiple administrations to coexist. This structure designates a range of local MAC addresses for protocols using a Company ID (CID) assigned by the IEEE Registration Authority. Another range of local MAC addresses is designated for assignment by administrators. The amendment recommends a range of local MAC addresses for use by IEEE 802® protocols.

Document History

Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 2: Local medium access control (MAC) address usage
Abstract: An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to...
CSA ISO/IEC/IEEE 8802-A
January 1, 2020
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 2: Local medium access control (MAC) address usage
Abstract: An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to...
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 1: Allocation of Uniform Resource Name (URN) values in IEEE 802 standards
Abstract: How Uniform Resource Name (URN) values are allocated in IEEE 802® standards is described in this amendment to IEEE Std 802®-2014.
January 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part A: Overview and architecture AMENDMENT 1: Allocation of Uniform Resource Name (URN) values in IEEE 802® standards
A description is not available for this item.
January 1, 2016
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Overview and Architecture
This standard contains descriptions of the IEEE 802® standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802 architecture...
January 1, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Overview and Architecture
This standard contains descriptions of the IEEE 802 standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802 architecture...

References

Advertisement