CSA - CAN/CSA-ISO/IEC/IEEE 8802-A:16 AMD 2
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 2: Local medium access control (MAC) address usage
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to allow multiple administrations to coexist. This structure designates a range of local MAC addresses for protocols using a Company ID (CID) assigned by the IEEE Registration Authority. Another range of local MAC addresses is designated for assignment by administrators. The amendment recommends a range of local MAC addresses for use by IEEE 802® protocols.
Document History