CSA - CAN/CSA-ISO/IEC/IEEE 8802-A:16 AMD 1
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 1: Allocation of Uniform Resource Name (URN) values in IEEE 802 standards
active
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Networking): | 35.110 |
scope:
Abstract:
How Uniform Resource Name (URN) values are allocated in IEEE 802® standards is described in this amendment to IEEE Std 802®-2014.
Document History
January 1, 2020
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 2: Local medium access control (MAC) address usage
Abstract:
An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to...
January 1, 2020
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 2: Local medium access control (MAC) address usage
Abstract:
An optional local medium access control (MAC) address space structure, known as the Structured Local Address Plan (SLAP), is provided in this amendment to IEEE Std 802®-2014 in order to...
CAN/CSA-ISO/IEC/IEEE 8802-A:16 AMD 1
January 1, 2019
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Part A: Overview and architecture AMENDMENT 1: Allocation of Uniform Resource Name (URN) values in IEEE 802 standards
Abstract:
How Uniform Resource Name (URN) values are allocated in IEEE 802® standards is described in this amendment to IEEE Std 802®-2014.
January 1, 2019
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part A: Overview and architecture AMENDMENT 1: Allocation of Uniform Resource Name (URN) values in IEEE 802® standards
A description is not available for this item.
January 1, 2016
Information technology — Telecommunications and information exchange between systems — Local and metropolitan area networks — Overview and Architecture
This standard contains descriptions of the IEEE 802® standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802 architecture...
January 1, 2016
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Overview and Architecture
This standard contains descriptions of the IEEE 802 standards published by the IEEE for frame-based data networks as well as a reference model (RM) for protocol standards. The IEEE 802 architecture...