DS/EN 60317-0-3
Specifications for particular types of winding wires – Part 0-3: General requirements – Enamelled round aluminium wire
| Organization: | DS |
| Publication Date: | 22 October 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. The range of nominal conductor diameters is given in the relevant specification sheet. When reference is made to a winding wire according to a standard of the IEC 60317 series mentioned under Clause 2, the following information is given in the description: - reference to IEC specification; - nominal conductor diameter, in millimetres; - grade. EXAMPLE: IEC 60317-14 - 0,500 Grade 1
Document History