DS/EN 60317-0-3

Specifications for particular types of winding wires - Part 0: General requirements - Section 3: Enamelled round aluminium wire

inactive
Organization: DS
Publication Date: 10 August 1998
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

Deals with insulated wires used for windings of electrical equipment. This recommendation is composed of basic dimensions, methods of test, specifications for particular types of wires and packaging. It recommends requirements for a well-defined range of wires. Specifies the general requirements of enamelled round copper winding wires with or without bonding layer. This publication supersedes IEC 182-1:1984 and IEC 182-2:1987.

Document History

October 22, 2019
Specifications for particular types of winding wires – Part 0-3: General requirements – Enamelled round aluminium wire
This part of IEC 60317 specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. The range of nominal conductor diameters is given in the relevant...
December 12, 2013
Specifications for particular types of winding wires - Part 0-3: General requirements - Enamelled round aluminium wire
IEC 60317-0-3:2008 gives the general requirements of enamelled round aluminium winding wires with or without a bonding layer. Technical changes from the previous edition include clarification to...
September 29, 2008
Specifications for particular types of winding wires - Part 0-3: General requirements - Enamelled round aluminium wire
This part of IEC 60317 specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. The range of nominal conductor diameters is given in the relevant...
February 7, 2005
Specifications for particular types of winding wires - Part 0-3: General requirements - Enamelled round aluminium wire
This International Standard specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. The range of nominal conductor diameters is given in the...
August 18, 2000
Specifications for particular types of winding wires - Part 0-3: General requirements - Enamelled round aluminium wire
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed of basic dimensions, methods of test, specifications for particular types of wires and packaging....
DS/EN 60317-0-3
August 10, 1998
Specifications for particular types of winding wires - Part 0: General requirements - Section 3: Enamelled round aluminium wire
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed of basic dimensions, methods of test, specifications for particular types of wires and packaging....
July 27, 1995
Specifications for particular types of winding wires - Part 0: General requirements - Section 3: Enamelled round aluminium wire
Deals with insulated wires used for windings of electrical equipment. This recommendation is composed by basic dimensions, methods of test, specifica- tions for particular types of wires and...
Specifications for particular types of winding wires -- Part 0-3: General requirements - Enamelled round aluminium wire
IEC 60317-0-3:2008 gives the general requirements of enamelled round aluminium winding wires with or without a bonding layer. Technical changes from the previous edition include clarification to...
Specifications for particular types of winding wires – Part 0-3: General requirements – Enamelled round aluminium wire
This part of IEC 60317 specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. The range of nominal conductor diameters is given in the relevant...
Specifications for particular types of winding wires - Part 0-3: General requirements - Enamelled round aluminium wire
Delete the third and remaining paragraphs from the scope.
Specifications for particular types of winding wires -- Part 0-3: General requirements - Enamelled round aluminium wire
This part of IEC 60317 specifies the general requirements of enamelled round aluminium winding wires with or without a bonding layer. The range of nominal conductor diameters is given in the relevant...
Advertisement