JSAE - JASO E014
Automobiles – Requirements and evaluation methods of chassis dynamometers – Supplement to fuel consumption tests
active, Most Current
Buy Now
| Organization: | JSAE |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 28 |
scope:
This standard prescribes the requirements1) and evaluation methods2) for the chassis dynamometer when conducting the fuel consumption testing for automobiles with a vehicle mass of 3,500 kg or less.
Note: 1) Requirements for the chassis dynamometer unit, vehicle cooling fan, restraint system, and others
Note: 2) Evaluation method for chassis dynamometer performance
Document History
JASO E014
January 1, 2015
Automobiles – Requirements and evaluation methods of chassis dynamometers – Supplement to fuel consumption tests
This standard prescribes the requirements1) and evaluation methods2) for the chassis dynamometer when conducting the fuel consumption testing for automobiles with a vehicle mass of 3,500 kg or less....