JSAE - JASO E015
Automobiles - Road load determination method for variation model vehicles using chassis dynamometer
| Organization: | JSAE |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 36 |
scope:
This standard prescribes the requirements1) and evaluation methods2) used to calculate the target road load for variation model vehicles3) using a chassis dynamometer for four-wheel drive vehicle4) and chassis dynamometer for tyre unit5) when performing fuel consumption testing of automobiles with a vehicle mass of 3,500 kg or less.
Note: 1) Requirements such as the definition of variation model vehicles, chassis dynamometer specifications and accuracy, as well as correction methods
Note: 2) Performance evaluation methods of chassis dynamometers for four-wheel drive vehicle and chassis dynamometers for tyre unit
Note: 3) Vehicles where the difference in aerodynamic drag compared to the base model vehicle is negligible
Note: 4) This is a chassis dynamometer that has a single-axis roller in front and one in back, and can simultaneously rotate all wheels for 2- and 4-wheel drive vehicles without requiring vehicle modifications.
Note: 5) This is a chassis dynamometer for tyre unit that has a single-axis roller and is capable of coastdown tests.
Document History