DSF/PREN ISO 717-1

Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation (ISO/DIS 717-1:2019)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration the different sound level spectra of various noise sources such as noise sources inside a building and traffic outside a building; c) gives rules for determining these quantities from the results of measurements carried out in onethird- octave or octave bands for example in accordance with ISO 10140-2, and ISO 16283-1. The single-number quantities in accordance with this part of ISO 717 are intended for rating airborne sound insulation and for simplifying the formulation of acoustical requirements in building codes. An additional single-number evaluation in steps of 0,1 dB is indicated for the expression of uncertainty (except for spectrum adaptation terms). The required numerical values of the single-number quantities are specified according to varying needs. The single-number quantities are based on results of measurements in one-third-octave bands or octave bands. For laboratory measurements made in accordance with ISO 10140, single-number quantities should be calculated using one-third-octave bands only. The rating of results of measurements carried out over an enlarged frequency range is dealt with in Annex B.

Document History

December 21, 2020
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation
A description is not available for this item.
March 22, 2013
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation
ISO 717-1:2013: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration the...
September 16, 2006
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1: Rounding rules related to single number ratings and single number quantities
To establish rounding rules related to single number ratings and single number quantities.
January 30, 1997
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
This standard defines a method for single number rating of the airborne sound insulation in buildings based on measurements carried out according to ISO 140-3,4,5,9 and 10.
DSF/PREN ISO 717-1
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation (ISO/DIS 717-1:2019)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation (ISO/FDIS 717-1:2020)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/FDIS 717-1:2012)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/DIS 717-1:2011)
This part of ISO 717 a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors and windows; b) takes into consideration the...
Advertisement