DS/EN ISO 717-1

Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation

inactive
Organization: DS
Publication Date: 30 January 1997
Status: inactive
Page Count: 28
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This standard defines a method for single number rating of the airborne sound insulation in buildings based on measurements carried out according to ISO 140-3,4,5,9 and 10.

Document History

December 21, 2020
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation
A description is not available for this item.
March 22, 2013
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation
ISO 717-1:2013: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration the...
September 16, 2006
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1: Rounding rules related to single number ratings and single number quantities
To establish rounding rules related to single number ratings and single number quantities.
DS/EN ISO 717-1
January 30, 1997
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
This standard defines a method for single number rating of the airborne sound insulation in buildings based on measurements carried out according to ISO 140-3,4,5,9 and 10.
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation (ISO/DIS 717-1:2019)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation (ISO/FDIS 717-1:2020)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/FDIS 717-1:2012)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/DIS 717-1:2011)
This part of ISO 717 a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors and windows; b) takes into consideration the...
Advertisement