DS/EN ISO 717-1

Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation

inactive
Organization: DS
Publication Date: 22 March 2013
Status: inactive
Page Count: 34
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

ISO 717-1:2013: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration the different sound level spectra of various noise sources such as noise sources inside a building and traffic outside a building; c) gives rules for determining these quantities from the results of measurements carried out in one-third-octave or octave bands in accordance with ISO 10140-2, ISO 140-4, and ISO 140-5. The single-number quantities in accordance with ISO 717-1:2013 are intended for rating airborne sound insulation and for simplifying the formulation of acoustical requirements in building codes. An additional single-number evaluation in steps of 0,1 dB is indicated for the expression of uncertainty (except for spectrum adaptation terms). The required numerical values of the single-number quantities are specified according to varying needs. The single-number quantities are based on results of measurements in one-third-octave bands or octave bands. For laboratory measurements made in accordance with ISO 10140, single-number quantities should be calculated using one-third-octave bands only. The rating of results of measurements carried out over an enlarged frequency range is dealt with in an annex.

Document History

December 21, 2020
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation
A description is not available for this item.
DS/EN ISO 717-1
March 22, 2013
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation
ISO 717-1:2013: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration the...
September 16, 2006
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation - Amendment 1: Rounding rules related to single number ratings and single number quantities
To establish rounding rules related to single number ratings and single number quantities.
January 30, 1997
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation
This standard defines a method for single number rating of the airborne sound insulation in buildings based on measurements carried out according to ISO 140-3,4,5,9 and 10.
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation (ISO/DIS 717-1:2019)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics – Rating of sound insulation in buildings and of building elements – Part 1: Airborne sound insulation (ISO/FDIS 717-1:2020)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/FDIS 717-1:2012)
This part of ISO 717: a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors, and windows; b) takes into consideration...
Acoustics - Rating of sound insulation in buildings and of building elements - Part 1: Airborne sound insulation (ISO/DIS 717-1:2011)
This part of ISO 717 a) defines single-number quantities for airborne sound insulation in buildings and of building elements such as walls, floors, doors and windows; b) takes into consideration the...
Advertisement