DSF/PREN IEC 60034-7

Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 25
scope:

This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification are provided as follows: - Code I (see section 2): An alpha-numeric designation applicable to machines with end- shield bearing(s) and only one shaft extension. - Code II (see section 3): An all-numeric designation applicable to a wider range of types of machines including types covered by Code I. The type of machine not covered by Code II should be fully described in words. The relationship between Code I and Code II is given in annex A.

Document History

April 4, 2023
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification...
March 29, 2022
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification...
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of...
DSF/PREN IEC 60034-7
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of...
Advertisement