DS/EN IEC 60034-7/AC

Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)

active, Most Current
Organization: DS
Publication Date: 4 April 2023
Status: active
Page Count: 5
ICS Code (Rotating machinery in general): 29.160.01
scope:

IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification are provided as follows: - Code I: An alpha-numeric designation applicable to machines with end-shield bearing(s) and only one shaft extension - Code II: An all-numeric designation applicable to a wider range of types of machines including types covered by Code I. This third edition cancels and replaces the second edition, published in 1992, and its Amendment 1:2000. The main technical changes with regard to the previous edition are as follows: - note on twin motors added - reference to 4.3 instead of duplication of text - new subclause on marking of shaft inclination or declination.

Document History

DS/EN IEC 60034-7/AC
April 4, 2023
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification...
March 29, 2022
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification...
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of...
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
This part of IEC 60034 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of...
Advertisement