DS/EN IEC 60034-7
Rotating electrical machines – Part 7: Classification of types of construction, mounting arrangements and terminal box position (IM Code)
| Organization: | DS |
| Publication Date: | 29 March 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
IEC 60034-7:2020 specifies the IM Code, a classification of types of construction, mounting arrangements and the terminal box position of rotating electrical machines. Two systems of classification are provided as follows: - Code I: An alpha-numeric designation applicable to machines with end-shield bearing(s) and only one shaft extension - Code II: An all-numeric designation applicable to a wider range of types of machines including types covered by Code I. This third edition cancels and replaces the second edition, published in 1992, and its Amendment 1:2000. The main technical changes with regard to the previous edition are as follows: - note on twin motors added - reference to 4.3 instead of duplication of text - new subclause on marking of shaft inclination or declination.
Document History