DSF/FPREN IEC 60317-82

Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 11
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE - A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor dimensions covered by this standard is: - width: min. 2,0 mm max. 16,0 mm; - thickness: min. 0,80 mm max. 5,60 mm. Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2:2019.

Document History

August 10, 2020
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains...
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains...
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a sole coating based on polyesterimide resin, which may be modified provided it...
DSF/FPREN IEC 60317-82
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a sole coating based on polyesterimide resin, which may be modified provided it...
Advertisement