DSF/EN IEC 60317-82/PRA1

Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE A modified resin is a resin that has undergone a chemical change or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor dimensions covered by this document is: <ul> <li>width: min. 2,0 mm max. 16,0 mm;</li> <li>thickness: min. 0,80 mm max. 5,60 mm.</li> </ul> Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2.

Document History

August 10, 2020
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains...
DSF/EN IEC 60317-82/PRA1
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains...
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a sole coating based on polyesterimide resin, which may be modified provided it...
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 200 with a sole coating based on polyesterimide resin, which may be modified provided it...
Advertisement