DS/EN IEC 60317-82
Specifications for particular types of winding wires – Part 82: Polyesterimide enamelled rectangular copper wire, class 200
| Organization: | DS |
| Publication Date: | 10 August 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Wires): | 29.060.10 |
scope:
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. NOTE A modified resin is a resin that has undergone a chemical change or contains one or more additives to enhance certain performance or application characteristics. The range of nominal conductor dimensions covered by this document is: <ul> <li>width: min. 2,0 mm max. 16,0 mm;</li> <li>thickness: min. 0,80 mm max. 5,60 mm.</li> </ul> Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors. The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2.
Document History