ASTM International - ASTM B455-10(2017)
Standard Specification for Copper-Zinc-Lead Alloy (Leaded-Brass) Extruded Shapes
| Organization: | ASTM International |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500.
1.1.1 Pipe, tube, or other hollow section products are not included in this specification.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the requirements for extruded leaded-brass angles, channels, and other architectural shapes of solid cross section produced in Copper Alloy UNS Nos. C38000 and C38500.... View More
Document History