ETSI - EN 303 613

Intelligent Transport Systems (ITS); LTE-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band

active, Most Current
Organization: ETSI
Publication Date: 1 January 2020
Status: active
Page Count: 20
scope:

The present document defines the physical layer and the data link layer and radio resource configuration, grouped into the access layer of the ITS station reference architecture ETSI EN 302 665 [i.2]. The access layer technology that is specified in the present document refers to what is known as the sidelink or PC5 interface of LTE Vehicle to everything (LTE-V2X) for the following frequency bands:

• Operation in frequency band dedicated to ITS for safety related applications in the frequency range 5,875 GHz to 5,925 GHz.

• Operation in frequency bands dedicated to ITS non-safety applications in the frequency range 5,855 GHz to 5,875 GHz.

Document History

EN 303 613
January 1, 2020
Intelligent Transport Systems (ITS); LTE-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band
The present document defines the physical layer and the data link layer and radio resource configuration, grouped into the access layer of the ITS station reference architecture ETSI EN 302 665...
October 1, 2019
Intelligent Transport Systems (ITS); LTE-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band
The present document defines the physical layer and the data link layer and radio resource configuration, grouped into the access layer of the ITS station reference architecture ETSI EN 302 665...
May 1, 2019
Intelligent Transport Systems (ITS); LTE-V2X Access layer specification for Intelligent Transport Systems operating in the 5 GHz frequency band
The present document defines the physical layer and the data link layer and radio resource configuration, grouped into the access layer of the ITS station reference architecture ETSI EN 302 665...

References

Advertisement