DIN EN ISO 15494/A1

Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system - Amendment 1 (ISO 15494:2015/DAM 1:2020); German and English version EN ISO 15494:2018/prA1:2020

inactive
Organization: DIN
Publication Date: 1 February 2020
Status: inactive
Page Count: 12
ICS Code (Pipeline components and pipelines in general): 23.040.01

Document History

May 1, 2021
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015 + Amd 1:2020) (includes Amendment :2020)
A description is not available for this item.
DIN EN ISO 15494/A1
February 1, 2020
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system - Amendment 1 (ISO 15494:2015/DAM 1:2020); German and English version EN ISO 15494:2018/prA1:2020
A description is not available for this item.
January 1, 2019
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
March 1, 2016
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
October 1, 2003
Plastics piping systems for industrial applications - Polybutylene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system; Metric series (ISO 15494:2003)
A description is not available for this item.
Advertisement