DIN EN ISO 15494

Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: inactive
Page Count: 111
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for thermoplastics piping systems in the field of industrial applications above and below ground:

- polybutene (PB);

- polyethylene (PE);

- polyethylene of raised temperature resistance (PE-RT);

- crosslinked polyethylene (PE-X);

- polypropylene (PP).

NOTE 1 Requirements for industrial valves are given in this International Standard and/or in other standards. Valves are to be used with components conforming to this International Standard provided that they conform additionally to the relevant requirements of this International Standard.

This International Standard is applicable to either PB, PE, PE-RT, PE-X, or PP pipes, fittings, valves, and their joints and to joints with components of other plastics and non-plastic materials, depending on their suitability, intended to be used for the conveyance of liquid and gaseous fluids as well as solid matter in fluids for industrial applications such as the following:

- chemical plants;

- industrial sewerage engineering;

- power engineering (cooling and general purpose water);

- mining;

- electroplating and pickling plants;

- semiconductor industry;

- agricultural production plants;

- fire fighting;

- water treatment;

- geothermal.

NOTE 2 Where relevant, national regulations (e.g. water treatment) are applicable.

Other application areas are permitted if the requirements of this International Standard and/or applicable national requirements are fulfilled.

National regulations in respect of fire behaviour and explosion risk are applicable.

The components have to withstand the mechanical, thermal, and chemical demands to be expected and have to be resistant to the fluids to be conveyed.

Characteristics and requirements which are applicable for all materials (PB, PE, PE-RT, PE-X, or PP) are covered by the relevant clauses of this International Standard. Those characteristics and requirements which are dependent on the material are given in the relevant normative annex for each material

Components conforming to any of the product standards listed in the bibliography or with national standards, as applicable, may be used with components conforming to this International Standard, provided that they conform to the requirements for joint dimensions and to the relevant requirements of this International Standard.

Document History

May 1, 2021
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015 + Amd 1:2020) (includes Amendment :2020)
A description is not available for this item.
February 1, 2020
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system - Amendment 1 (ISO 15494:2015/DAM 1:2020); German and English version EN ISO 15494:2018/prA1:2020
A description is not available for this item.
January 1, 2019
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
DIN EN ISO 15494
March 1, 2016
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
October 1, 2003
Plastics piping systems for industrial applications - Polybutylene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system; Metric series (ISO 15494:2003)
A description is not available for this item.

References

Advertisement