DIN EN ISO 15494
Plastics piping systems for industrial applications - Polybutylene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system; Metric series (ISO 15494:2003)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 91 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
Document History
May 1, 2021
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015 + Amd 1:2020) (includes Amendment :2020)
A description is not available for this item.
February 1, 2020
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system - Amendment 1 (ISO 15494:2015/DAM 1:2020); German and English version EN ISO 15494:2018/prA1:2020
A description is not available for this item.
January 1, 2019
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
March 1, 2016
Plastics piping systems for industrial applications - Polybutene (PB), polyethylene (PE), polyethylene of raised temperature resistance (PE-RT), crosslinked polyethylene (PE-X), polypropylene (PP) - Metric series for specifications for components and the system (ISO 15494:2015)
This International Standard specifies the characteristics and requirements for components such as pipes, fittings, and valves made from one of the following materials intended to be used for...
DIN EN ISO 15494
October 1, 2003
Plastics piping systems for industrial applications - Polybutylene (PB), polyethylene (PE) and polypropylene (PP) - Specifications for components and the system; Metric series (ISO 15494:2003)
A description is not available for this item.