ETSI - EN 303 641

Reconfigurable Radio Systems (RRS); Radio Equipment (RE) reconfiguration requirements

inactive
Organization: ETSI
Publication Date: 1 March 2020
Status: inactive
Page Count: 23
scope:

The scope of the present document is to define the high level system requirements for reconfigurable Radio Equipment enabling the provision of Radio Applications except for reconfigurable mobile devices which are covered in ETSI EN 302 969 [i.4], ETSI EN 303 095 [i.5], ETSI EN 303 146 parts 1 [i.6] to 4 [i.9]. The work is based on the Use Cases defined in ETSI TR 103 062 [i.1], ETSI TR 102 944 [i.2], ETSI TR 103 585 [i.3] and ETSI EN 302 969 [i.4].

Document History

June 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) reconfiguration requirements
The scope of the present document is to define the high level system requirements for reconfigurable Radio Equipment enabling the provision of Radio Applications except for reconfigurable mobile...
EN 303 641
March 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) reconfiguration requirements
The scope of the present document is to define the high level system requirements for reconfigurable Radio Equipment enabling the provision of Radio Applications except for reconfigurable mobile...

References

Advertisement