ETSI - EN 303 681-1

Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 1: generalized Multiradio Interface (gMURI)

inactive
Organization: ETSI
Publication Date: 1 March 2020
Status: inactive
Page Count: 34
scope:

The present document defines an information model and protocol for multiradio interface for reconfigurable RE except for reconfigurable mobile devices which are covered in [i.6] to [i.11]. The work is based on the Use Cases defined in ETSI TR 103 585 [i.1], on the system requirements defined in ETSI EN 303 641 [1] and on the radio reconfiguration related architecture for reconfigurable RE defined in ETSI EN 303 648 [i.2].

The present document is based on ETSI EN 303 146-1 [i.8] and provide a generalized interface definition for the generalized Software Reconfiguration Architecture.

 

Document History

June 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 1: generalized Multiradio Interface (gMURI)
The present document defines an information model and protocol for multiradio interface for reconfigurable RE except for reconfigurable mobile devices which are covered in [i.6] to [i.11]. The work...
EN 303 681-1
March 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 1: generalized Multiradio Interface (gMURI)
The present document defines an information model and protocol for multiradio interface for reconfigurable RE except for reconfigurable mobile devices which are covered in [i.6] to [i.11]. The work...

References

Advertisement