ETSI - EN 303 681-2

Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 2: generalized Reconfigurable Radio Frequency Interface (gRRFI)

inactive
Organization: ETSI
Publication Date: 1 March 2020
Status: inactive
Page Count: 36
scope:

The present document defines an information model and protocol for generalized reconfigurable radio frequency interface for reconfigurable REs except for reconfigurable mobile devices which are covered in [i.7] to [i.12]. The work is based on the Use Cases defined in ETSI TR 103 585 [i.1], on the system requirements defined in ETSI EN 303 641 [1] and on the radio reconfiguration related architecture for reconfigurable RE defined in ETSI EN 303 648 [i.2].

The present document will be based on ETSI EN 303 146-2 [i.10] and provide a generalized interface definition for the generalized Reconfigurable Radio Frequency Interface.

 

Document History

June 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 2: generalized Reconfigurable Radio Frequency Interface (gRRFI)
The present document defines an information model and protocol for generalized reconfigurable radio frequency interface for reconfigurable REs except for reconfigurable mobile devices which are...
EN 303 681-2
March 1, 2020
Reconfigurable Radio Systems (RRS); Radio Equipment (RE) information models and protocols for generalized software reconfiguration architecture; Part 2: generalized Reconfigurable Radio Frequency Interface (gRRFI)
The present document defines an information model and protocol for generalized reconfigurable radio frequency interface for reconfigurable REs except for reconfigurable mobile devices which are...

References

Advertisement