DLA - SMD-5962-95813 REV A

MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 August 1996
Status: inactive
Page Count: 25
scope:

This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufactures List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535 and the manufacturers approved QML plan for use in monolithic microcircuits, multichip modules (MCMs), hybrids, electronic modules, or devices using chip and wire designs in accordance with MIL-PRF-38534 are specified herein. Two product assurance classes consisting of military high reliability (device class Q) and space application (device class V) are reflected in the Part or Identification Number (PIN). When available a choice of Radiation Hardiness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA identified die shall meet the MIL-PRF-38535 specified RHA levels. A dash(-) indicates a non-RHA die.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HS303RH Radiation hardened DI dual SPDT CMOS switch 02 HS307RH Radiation hardened DI dual SPDT CMOS switch 03 HS390RH Radiation hardened DI dual SPDT CMOS switch

Device class Device requirements documentation Q or V Certification and qualification to the die requirements of MIL-PRF-38535

The die details designation shall be a unique letter which designates the die's physical dimensions, bonding pad location(s) and related electrical function(s), interface materials, and other assembly related information, for each product and variant supplied to this appendix.

Die type Figure number 01 A-1 02 A-2 03 A-3

Die type Figure number 01 A-1 02 A-2 03 A-3

Die type Figure number 01 A-1 02 A-2 03 A-3

Die type Figure number 01 A-1 02 A-2 03 A-3

See paragraph 1.3 within the body of this drawing for details.

See paragraph 1.4 within the body of this drawing for details.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original... View More

Document History

April 4, 2017
MICROCIRCUIT, LINEAR RADIATION HARDENED DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications...
March 22, 2013
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar applications...
June 19, 2008
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
February 27, 2007
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
December 12, 2006
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
January 6, 2003
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
A description is not available for this item.
December 4, 1998
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
SMD-5962-95813 REV A
August 1, 1996
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufactures List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
November 9, 1995
MICROCIRCUIT, LINEAR RADIATION HARDENED CMOS, DUAL SPDT ANALOG SWITCHES, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement