ASTM International - ASTM A537/A537M-20

Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2020
Status: active
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification2 covers heat-treated carbon-manganese-silicon steel plates intended for fusion welded pressure vessels and structures.

1.2 Plates furnished under this specification are available in the following three classes:

 Class  Heat
Treatment
 Thickness Yield
Strength,
min, ksi
[MPa]
Tensile
Strength,
min, ksi
[MPa]
         
1 Normalized 2

1/2 in. and under [65 mm and under]

50
[345]
70
[485]
    Over 2

1/2 in.
[Over 65 mm]

45
[310]
65
[450]
         
2 Quenched and tempered 2

1/2 in. and under [65 mm and under]

60
[415]
80
[550]
    Over 2

1/2 to 4 in.
[Over 65 to 100 mm]

55
[380]
75
[515]
    Over 4 in.
[Over 100 mm]
46
[315]
70
[485]
         
3 Quenched and tempered 2

1/2 in. and under [65 mm and under]

55
[380]
80
[550]
    Over 2

1/2 to 4 in.
[Over 65 to 100 mm]

50
[345]
75
[515]
    Over 4 in.
[Over 100 mm]
40
[275]
70
[485]

1.3 The maximum thickness of plates is limited only by the capacity of the material to meet the specified mechanical property requirements.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other without combining values in any way.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the standard for heat-treated carbon manganese-silicon steel plates intended for fusion welded pressure vessels and structures. The steel shall be killed and undergo... View More

Document History

ASTM A537/A537M-20
May 1, 2020
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
1.1 This specification2 covers heat-treated carbon-manganese-silicon steel plates intended for fusion welded pressure vessels and structures. 1.2 Plates furnished under this specification are...
March 1, 2019
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
1.1 This specification2 covers heat-treated carbon-manganese-silicon steel plates intended for fusion welded pressure vessels and structures. 1.2 Plates furnished under this specification are...
October 1, 2013
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
1.1 This specification2 covers heat-treated carbon-manganese-silicon steel plates intended for fusion welded pressure vessels and structures. 1.2 Plates furnished under this specification are...
September 1, 2008
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for fusion welded pressure vessels and structures. 1.2 Plates furnished under this specification are...
March 1, 2006
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for fusion welded pressure vessels and structures. 1.2 Plates furnished under this specification are...
January 1, 2000
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for fusion welded pressure vessels and structures. 1.2 Material under this specification is available in the...
January 1, 1991
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
A description is not available for this item.
Advertisement