ASTM International - ASTM A537/A537M-95(2000)
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers heat-treated carbon-manganese-sil
1.2 Material under this specification is available in the following three classes:
| Yield | Tensile | |||
| Strength, | Strength, | |||
| Heat | Thickness, | min, ksi | min, ksi | |
| Class | Treatment | [MPa] | [MPa] | |
| 1 | Normalized | 21/2 in. and under[65 mm and under] | 50 [345] | 70 [485] |
| Over 21/2 to 4 in.[Over 65 to 100 mm] | 45[310] | 65[450] | ||
| 2 | Quenched and tempered | 21/2 in. and under[65 mm and under] | 60 [415] | 80 [550] |
| Over 21/2 to 4 in.[Over 65 to 100 mm] | 55[380] | 75[515] | ||
| Over 4 to 6 in.[Over 100 to 150 mm] | 46[315] | 70[485] | ||
| 3 | Quenched and tempered | 21/2 in. and under[65 mm and under] | 55 [380] | 80 [550] |
| Over 21/2 to 4 in.[Over 65 to 100 mm] | 50[345] | 75[515] | ||
| Over 4 to 6 in.[Over 100 to 150 mm] | 40[275] | 70[485] |
1.3 The maximum thickness of plates furnished under this specification is 4 in. [100 mm] for Class 1 and 6 in. [150 mm] for Class 2 and Class 3.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History