ASTM International - ASTM A537/A537M-13
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification2 covers heat-treated carbon-manganese-sil
1.2 Plates furnished under this specification are available in the following three classes:
1.3 The maximum thickness of plates furnished under this specification is 4 in. [100 mm] for Class 1 and 6 in. [150 mm] for Class 2 and Class 3.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system is to be used independently of the other without combining values in any way.
abstract:
This specification covers the standard for heat-treated carbon manganese-silicon steel plates intended for fusion welded pressure vessels and structures. The steel shall be killed and undergo... View More
Document History