NPFC - A-A-59590/1

HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE BODY MOUNTING, WITH LEVER ACTION LOCKING

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 June 2020
Status: active
Page Count: 8
scope:

This CID specification sheet covers 3 piece card holders that use a lever, with a locking feature, to actuate wedges to hold circuit card assemblies into their installed positions in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID specification sheet are intended to provide 60g/6ms resistance to shock, withstand 25 G-rms of vibration and provide 2 to 4 degrees C/Watts/inch thermal resistance between the circuit card assemblies and the heat sink surfaces. Items covered by this CID specification sheet are intended for commercial/industrial applications.

Document History

A-A-59590/1
June 1, 2020
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE BODY MOUNTING, WITH LEVER ACTION LOCKING
This CID specification sheet covers 3 piece card holders that use a lever, with a locking feature, to actuate wedges to hold circuit card assemblies into their installed positions in heat sinking...
June 1, 2016
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE BODY MOUNTING, WITH LEVER ACTION LOCKING
A description is not available for this item.
December 24, 2010
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH LEVER ACTION LOCKING
This CID specification sheet covers 3 piece card holders that use a lever, with a locking feature, to actuate wedges to hold circuit card assemblies into their positions in heat sinking devices (cold...
July 5, 2003
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH LEVER ACTION LOCKING
This CID specification sheet covers 3 piece card holders that use a lever, with a locking feature, to actuate wedges to hold circuit card assemblies into their positions in heat sinking devices (cold...
November 27, 2000
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH LEVER ACTION LOCKING
This CID specification sheet covers 3 piece card holders with a lever action locking feature that use screw actuated wedge retainers to hold circuit card assemblies into their installed positions in...

References

Advertisement