DLA - A-A-59590/1
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH LEVER ACTION LOCKING
| Organization: | DLA |
| Publication Date: | 27 November 2000 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This CID specification sheet covers 3 piece card holders with a lever
action locking feature that use screw actuated wedge retainers to hold circuit
card assemblies into their installed positions in heat sinking devices (cold
plates, heat exchanger) or other applications. Card holders covered by this
CID specification sheet are intended to provide maximum contact between
thermal paths on the circuit card assemblies and the heat sink surfaces and to
provide resistance to shock and vibration. Items covered by this CID
specification sheet are intended for commercial/industria
Document History