NPFC - A-A-59590/1
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH LEVER ACTION LOCKING
| Organization: | NPFC |
| Publication Date: | 5 July 2003 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This CID specification sheet covers 3 piece card holders that
use a lever, with a locking feature, to actuate wedges to hold circuit card
assemblies into their positions in heat sinking devices (cold plates, heat
exchanger) or other applications. Card holders covered by this CID
specification sheet are intended to provide 60g/6ms resistance to shock,
withstand 25 G-rms of vibration and provide 2 to 4 degrees Ce/Watts/inch
thermal resistance between the circuit card assemblies and the heat sink
surfaces. Items covered by this CID specification sheet are intended for
commercial/industria
Document History