DSF/PREN ISO 5470-2 REV
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
This part of ISO 5470 details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the abrasion behaviour of the uncoated surface of a coated fabric is to be determined, use the methods for uncoated textiles described in the various parts of ISO 12947.
Document History
September 13, 2021
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader (ISO 5470-2:2021)
A description is not available for this item.
June 30, 2003
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader
This standard details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the abrasion...
DSF/PREN ISO 5470-2 REV
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader
This part of ISO 5470 details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the...