DS/EN ISO 5470-2

Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 June 2003
Status: active
Page Count: 18
ICS Code (Coated fabrics): 59.080.40
scope:

This standard details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the abrasion behaviour of the uncoated surface of a coated fabric is to be determined, use the methods for uncoated textiles described in the various parts of ISO 12947.

Document History

September 13, 2021
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader (ISO 5470-2:2021)
A description is not available for this item.
DS/EN ISO 5470-2
June 30, 2003
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader
This standard details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the abrasion...
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader
This part of ISO 5470 details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the...
Advertisement