DS/EN ISO 5470-2

Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader (ISO 5470-2:2021)

active, Most Current
Organization: DS
Publication Date: 13 September 2021
Status: active
Page Count: 20
ICS Code (Coated fabrics): 59.080.40

Document History

DS/EN ISO 5470-2
September 13, 2021
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader (ISO 5470-2:2021)
A description is not available for this item.
June 30, 2003
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader
This standard details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the abrasion...
Rubber- or plastics-coated fabrics – Determination of abrasion resistance – Part 2: Martindale abrader
This part of ISO 5470 details two separate methods for determining the resistance of a material to wet and dry abrasion. It is applicable to the coated surface or surfaces of coated fabrics. If the...
Advertisement