CEN - EN 16475-7

Chimneys - Accessories - Part 7: Rain caps - Requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 January 2016
Status: active
Page Count: 32
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard specifies requirements and test methods for rain caps that are used as components, subject to flue gas, in order to protect against rain entry into the chimney flues.

Rain caps which are part of components of a system chimney or other components of a chimney such as terminals, are not covered by this European Standard.

Rain caps which have not the same opening on all sides or do not have at least the same shape and cross section on the opposite sides are not covered by this European Standard.

It also specifies the requirements for marking, manufacturers' instruction, product information and attestation and verification of constancy of performance (AVCP).

NOTE Rain caps according to this standard are suitable for both dry and wet chimney applications.

Document History

EN 16475-7
January 1, 2016
Chimneys - Accessories - Part 7: Rain caps - Requirements and test methods
This European Standard specifies requirements and test methods for rain caps that are used as components, subject to flue gas, in order to protect against rain entry into the chimney flues. Rain...
January 1, 2016
Chimneys - Accessories - Part 7: Rain caps - Requirements and test methods
This European Standard specifies requirements and test methods for rain caps that are used as components, subject to flue gas, in order to protect against rain entry into the chimney flues. Rain...

References

Advertisement