DOD - SMD 5962-11213

MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 8 July 2020
Status: active
Page Count: 39
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original... View More

Document History

August 23, 2023
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-11213
July 8, 2020
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 5, 2020
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 10, 2014
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 30, 2012
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 15, 2011
MICROCIRCUIT, LINEAR, CMOS, MICROPROCESSOR SUPERVISORY CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement